Capital Lighting, Inc. 9555AGZ Exterior -Ceiling Mount 440554

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 4.15 Product Name: One Light Flush Mount UPC: 783927239981 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 4.15 Product Name: One Light Flush Mount UPC: 783927239981 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9555AGZ Exterior -Ceiling Mount - 440554 - Capital Lighting, Inc.
Columbus, OH, USA
9555AGZ Exterior -Ceiling Mount
440554
9555AGZ Exterior -Ceiling Mount 440554
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 7.25 Length 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 4.15 Product Name: One Light Flush Mount UPC: 783927239981 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 7.25
Length 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 4.15
Product Name: One Light Flush Mount
UPC: 783927239981
Category: Outdoor Ceiling
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440554
Product Name 9555AGZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details