Capital Lighting, Inc. 9557AGZ Exterior -Ceiling Mount 440553

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927240147 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927240147 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9557AGZ Exterior -Ceiling Mount - 440553 - Capital Lighting, Inc.
Columbus, OH, USA
9557AGZ Exterior -Ceiling Mount
440553
9557AGZ Exterior -Ceiling Mount 440553
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 6.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: One Light Flush Mount UPC: 783927240147 Category: Outdoor Ceiling Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 6.13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927240147
Category: Outdoor Ceiling
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440553
Product Name 9557AGZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details