PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.19
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927239998
Category: Outdoor Wall Bracket
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 440518 |
| Product Name | 9059AGZ Exterior -Wall Mount |
| Application | Residential; Outdoor |