Capital Lighting, Inc. 9058AGZ Exterior -Wall Mount 440515

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.88 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4.25 Product Name: One Light Outdoor Fixture UPC: 783927240109 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.88 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4.25 Product Name: One Light Outdoor Fixture UPC: 783927240109 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9058AGZ Exterior -Wall Mount - 440515 - Capital Lighting, Inc.
Columbus, OH, USA
9058AGZ Exterior -Wall Mount
440515
9058AGZ Exterior -Wall Mount 440515
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.88 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 4.25 Product Name: One Light Outdoor Fixture UPC: 783927240109 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.88
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 4.25
Product Name: One Light Outdoor Fixture
UPC: 783927240109
Category: Outdoor Wall Bracket
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440515
Product Name 9058AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details