Capital Lighting, Inc. 9052AGZ Exterior -Wall Mount 440513

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927239943 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927239943 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9052AGZ Exterior -Wall Mount - 440513 - Capital Lighting, Inc.
Columbus, OH, USA
9052AGZ Exterior -Wall Mount
440513
9052AGZ Exterior -Wall Mount 440513
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 6.5 Product Name: One Light Outdoor Fixture UPC: 783927239943 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 6.5
Product Name: One Light Outdoor Fixture
UPC: 783927239943
Category: Outdoor Wall Bracket
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440513
Product Name 9052AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details