Capital Lighting, Inc. 9057AGZ Exterior -Wall Mount 440512

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927240116 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927240116 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9057AGZ Exterior -Wall Mount - 440512 - Capital Lighting, Inc.
Columbus, OH, USA
9057AGZ Exterior -Wall Mount
440512
9057AGZ Exterior -Wall Mount 440512
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927240116 Category: Outdoor Wall Bracket Glass: Light Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 2.4
Product Name: One Light Outdoor Fixture
UPC: 783927240116
Category: Outdoor Wall Bracket
Glass: Light Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440512
Product Name 9057AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details