PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Length 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Wall Sconce
UPC: 633779003141
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 440433 |
| Product Name | Sconces-Triple Candle |
| Application | Residential |