Capital Lighting, Inc. 1124MR-DS Exterior -Wall Mount 440366

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
1124MR-DS Exterior -Wall Mount - 440366 - Capital Lighting, Inc.
Columbus, OH, USA
1124MR-DS Exterior -Wall Mount
440366
1124MR-DS Exterior -Wall Mount 440366
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Museum Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Champagne Inside-Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440366
Product Name 1124MR-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details