Capital Lighting, Inc. 1120VK-ESDS Exterior -Wall Mount 440349

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1120VK-ESDS Exterior -Wall Mount - 440349 - Capital Lighting, Inc.
Columbus, OH, USA
1120VK-ESDS Exterior -Wall Mount
440349
1120VK-ESDS Exterior -Wall Mount 440349
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 10.50 Extension: 6.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.50
Extension: 6.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal-Cased
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440349
Product Name 1120VK-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details