Capital Lighting, Inc. 1121MR Exterior -Post/Pier Head 440347

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1121MR Exterior -Post/Pier Head - 440347 - Capital Lighting, Inc.
Columbus, OH, USA
1121MR Exterior -Post/Pier Head
440347
1121MR Exterior -Post/Pier Head 440347
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Museum Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Champagne Inside-Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440347
Product Name 1121MR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details