Capital Lighting, Inc. 1122MR-DS Exterior -Hanging 440340

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1122MR-DS Exterior -Hanging - 440340 - Capital Lighting, Inc.
Columbus, OH, USA
1122MR-DS Exterior -Hanging
440340
1122MR-DS Exterior -Hanging 440340
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Museum Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Champagne Inside-Etched Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Museum Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Champagne Inside-Etched
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440340
Product Name 1122MR-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details