Capital Lighting, Inc. 1125VK-DS Exterior -Wall Mount 440331

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
1125VK-DS Exterior -Wall Mount - 440331 - Capital Lighting, Inc.
Columbus, OH, USA
1125VK-DS Exterior -Wall Mount
440331
1125VK-DS Exterior -Wall Mount 440331
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal-Cased
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440331
Product Name 1125VK-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details