Capital Lighting, Inc. 1129VK-ESDS Exterior -Wall Mount 440307

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1129VK-ESDS Exterior -Wall Mount - 440307 - Capital Lighting, Inc.
Columbus, OH, USA
1129VK-ESDS Exterior -Wall Mount
440307
1129VK-ESDS Exterior -Wall Mount 440307
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.50 Extension: 11.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Opal-Cased Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.50
Extension: 11.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Opal-Cased
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440307
Product Name 1129VK-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details