Capital Lighting, Inc. 70634 Lamps-Table Lamps 440281

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Red Weight: 8 Product Name: One Light Table Lamp UPC: 038463019345 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Red Weight: 8 Product Name: One Light Table Lamp UPC: 038463019345 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70634 Lamps-Table Lamps - 440281 - Capital Lighting, Inc.
Columbus, OH, USA
70634 Lamps-Table Lamps
440281
70634 Lamps-Table Lamps 440281
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Red Weight: 8 Product Name: One Light Table Lamp UPC: 038463019345 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Red
Weight: 8
Product Name: One Light Table Lamp
UPC: 038463019345
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440281
Product Name 70634 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details