Capital Lighting, Inc. 5135CM Bathroom Fixtures-Five+Lights 440274

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
5135CM Bathroom Fixtures-Five+Lights - 440274 - Capital Lighting, Inc.
Columbus, OH, USA
5135CM Bathroom Fixtures-Five+Lights
440274
5135CM Bathroom Fixtures-Five+Lights 440274
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Bath Fixture Category: Bath Glass: Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 4.50
Extension: 5
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Bath Fixture
Category: Bath
Glass: Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440274
Product Name 5135CM Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details