Capital Lighting, Inc. 5191CM Flush Mounts-Bowl Style 440273

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.5`` dia

Suppliers

Company
Product
Description
Supplier Links
5191CM Flush Mounts-Bowl Style - 440273 - Capital Lighting, Inc.
Columbus, OH, USA
5191CM Flush Mounts-Bowl Style
440273
5191CM Flush Mounts-Bowl Style 440273
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 15.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440273
Product Name 5191CM Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details