Capital Lighting, Inc. 5733MC Bathroom Fixtures-Three Lights 440264

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Metro Copper Product Name: Three Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Metro Copper Product Name: Three Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5733MC Bathroom Fixtures-Three Lights - 440264 - Capital Lighting, Inc.
Columbus, OH, USA
5733MC Bathroom Fixtures-Three Lights
440264
5733MC Bathroom Fixtures-Three Lights 440264
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Metro Copper Product Name: Three Light Bath Fixture Category: Bath Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Metro Copper
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Canyon Rain Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440264
Product Name 5733MC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details