Capital Lighting, Inc. 5523CM Bathroom Fixtures-Three Lights 440248

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.25 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Ribbed Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.25 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Ribbed Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5523CM Bathroom Fixtures-Three Lights - 440248 - Capital Lighting, Inc.
Columbus, OH, USA
5523CM Bathroom Fixtures-Three Lights
440248
5523CM Bathroom Fixtures-Three Lights 440248
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.25 Extension: 6.5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Ribbed Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 5.25
Extension: 6.5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Ribbed Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440248
Product Name 5523CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details