Capital Lighting, Inc. 70591 Lamps-Table Lamps 440227

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 9.25 Product Name: One Light Table Lamp UPC: 038463015798 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 9.25 Product Name: One Light Table Lamp UPC: 038463015798 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70591 Lamps-Table Lamps - 440227 - Capital Lighting, Inc.
Columbus, OH, USA
70591 Lamps-Table Lamps
440227
70591 Lamps-Table Lamps 440227
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Natural Weight: 9.25 Product Name: One Light Table Lamp UPC: 038463015798 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural
Weight: 9.25
Product Name: One Light Table Lamp
UPC: 038463015798
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440227
Product Name 70591 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details