Capital Lighting, Inc. 15005AZT Landscape Ltg.-Path & Spread 440210

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150057 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150057 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15005AZT Landscape Ltg.-Path & Spread - 440210 - Capital Lighting, Inc.
Columbus, OH, USA
15005AZT Landscape Ltg.-Path & Spread
440210
15005AZT Landscape Ltg.-Path & Spread 440210
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150057 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Bulb
Qty: 1
Wattage: 24.4
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927150057
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440210
Product Name 15005AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details