Capital Lighting, Inc. 70335 Lamps-Table Lamps 440209

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 7 Product Name: One Light Table Lamp UPC: 038463007168 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 7 Product Name: One Light Table Lamp UPC: 038463007168 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70335 Lamps-Table Lamps - 440209 - Capital Lighting, Inc.
Columbus, OH, USA
70335 Lamps-Table Lamps
440209
70335 Lamps-Table Lamps 440209
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 7 Product Name: One Light Table Lamp UPC: 038463007168 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Weight: 7
Product Name: One Light Table Lamp
UPC: 038463007168
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440209
Product Name 70335 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details