Capital Lighting, Inc. 70357 Lamps-Table Lamps 440204

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 11 Product Name: Two Light Table Lamp UPC: 038463007656 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 11 Product Name: Two Light Table Lamp UPC: 038463007656 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70357 Lamps-Table Lamps - 440204 - Capital Lighting, Inc.
Columbus, OH, USA
70357 Lamps-Table Lamps
440204
70357 Lamps-Table Lamps 440204
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 11 Product Name: Two Light Table Lamp UPC: 038463007656 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 11
Product Name: Two Light Table Lamp
UPC: 038463007656
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440204
Product Name 70357 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details