Capital Lighting, Inc. 1256RB Exterior -Wall Mount 440194

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1256RB Exterior -Wall Mount - 440194 - Capital Lighting, Inc.
Columbus, OH, USA
1256RB Exterior -Wall Mount
440194
1256RB Exterior -Wall Mount 440194
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Fluted Champagne Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Fluted Champagne
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440194
Product Name 1256RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details