Capital Lighting, Inc. 2123PZ Exterior -Ceiling Mount 440182

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2123PZ Exterior -Ceiling Mount - 440182 - Capital Lighting, Inc.
Columbus, OH, USA
2123PZ Exterior -Ceiling Mount
440182
2123PZ Exterior -Ceiling Mount 440182
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Light Amber Inside-Sandblasted Optic Shipped Via: Parcel Safety Rating: cETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pearl Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Inside-Sandblasted Optic
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440182
Product Name 2123PZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details