Capital Lighting, Inc. 1270VK-ESDS Exterior -Wall Mount 440177

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
1270VK-ESDS Exterior -Wall Mount - 440177 - Capital Lighting, Inc.
Columbus, OH, USA
1270VK-ESDS Exterior -Wall Mount
440177
1270VK-ESDS Exterior -Wall Mount 440177
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 7.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 7.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440177
Product Name 1270VK-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details