Capital Lighting, Inc. 1280VZ-DS Exterior -Wall Mt./Flush 440172

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
1280VZ-DS Exterior -Wall Mt./Flush - 440172 - Capital Lighting, Inc.
Columbus, OH, USA
1280VZ-DS Exterior -Wall Mt./Flush
440172
1280VZ-DS Exterior -Wall Mt./Flush 440172
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440172
Product Name 1280VZ-DS Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details