Capital Lighting, Inc. 1275VK-ESDS Exterior -Wall Mount 440170

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
1275VK-ESDS Exterior -Wall Mount - 440170 - Capital Lighting, Inc.
Columbus, OH, USA
1275VK-ESDS Exterior -Wall Mount
440170
1275VK-ESDS Exterior -Wall Mount 440170
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.50
Extension: 12.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440170
Product Name 1275VK-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details