Capital Lighting, Inc. 1660TT Exterior -Wall Mt./Flush 440158

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
1660TT Exterior -Wall Mt./Flush - 440158 - Capital Lighting, Inc.
Columbus, OH, USA
1660TT Exterior -Wall Mt./Flush
440158
1660TT Exterior -Wall Mt./Flush 440158
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 3.5
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 20
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440158
Product Name 1660TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details