Capital Lighting, Inc. 1655BZ-ES Exterior -Wall Mt./Flush 440153

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
1655BZ-ES Exterior -Wall Mt./Flush - 440153 - Capital Lighting, Inc.
Columbus, OH, USA
1655BZ-ES Exterior -Wall Mt./Flush
440153
1655BZ-ES Exterior -Wall Mt./Flush 440153
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 5.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Satin Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440153
Product Name 1655BZ-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details