Capital Lighting, Inc. 1281VZ-ES Exterior -Post/Pier Head 440149

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1281VZ-ES Exterior -Post/Pier Head - 440149 - Capital Lighting, Inc.
Columbus, OH, USA
1281VZ-ES Exterior -Post/Pier Head
440149
1281VZ-ES Exterior -Post/Pier Head 440149
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 22.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Victorian Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 22.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Victorian Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440149
Product Name 1281VZ-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details