Capital Lighting, Inc. 1362BK Exterior -Hanging 440118

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1362BK Exterior -Hanging - 440118 - Capital Lighting, Inc.
Columbus, OH, USA
1362BK Exterior -Hanging
440118
1362BK Exterior -Hanging 440118
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Ribbed
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Damp
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440118
Product Name 1362BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details