Capital Lighting, Inc. 1362BK-ES Exterior -Hanging 440107

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1362BK-ES Exterior -Hanging - 440107 - Capital Lighting, Inc.
Columbus, OH, USA
1362BK-ES Exterior -Hanging
440107
1362BK-ES Exterior -Hanging 440107
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Damp Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Ribbed
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Damp
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440107
Product Name 1362BK-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details