Capital Lighting, Inc. 1364BK-DS Exterior -Wall Mount 440103

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
1364BK-DS Exterior -Wall Mount - 440103 - Capital Lighting, Inc.
Columbus, OH, USA
1364BK-DS Exterior -Wall Mount
440103
1364BK-DS Exterior -Wall Mount 440103
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Translucent Ribbed Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Translucent Ribbed
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440103
Product Name 1364BK-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details