Capital Lighting, Inc. 5024CM Bathroom Fixtures-Four Lights 440085

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5024CM Bathroom Fixtures-Four Lights - 440085 - Capital Lighting, Inc.
Columbus, OH, USA
5024CM Bathroom Fixtures-Four Lights
440085
5024CM Bathroom Fixtures-Four Lights 440085
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Inside-Painted White, Outside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440085
Product Name 5024CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details