Capital Lighting, Inc. 5012CM Bathroom Fixtures-Two Lights 440084

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5012CM Bathroom Fixtures-Two Lights - 440084 - Capital Lighting, Inc.
Columbus, OH, USA
5012CM Bathroom Fixtures-Two Lights
440084
5012CM Bathroom Fixtures-Two Lights 440084
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440084
Product Name 5012CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details