Capital Lighting, Inc. 5022CM Bathroom Fixtures-Two Lights 440080

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5022CM Bathroom Fixtures-Two Lights - 440080 - Capital Lighting, Inc.
Columbus, OH, USA
5022CM Bathroom Fixtures-Two Lights
440080
5022CM Bathroom Fixtures-Two Lights 440080
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bath Fixture Category: Bath Glass: Inside-Painted White, Outside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Inside-Painted White, Outside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440080
Product Name 5022CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details