Capital Lighting, Inc. 4561AT Semi-Flush Mts.-Bowl Style 440065

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
4561AT Semi-Flush Mts.-Bowl Style - 440065 - Capital Lighting, Inc.
Columbus, OH, USA
4561AT Semi-Flush Mts.-Bowl Style
440065
4561AT Semi-Flush Mts.-Bowl Style 440065
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Foyer Fixture Category: Foyer Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Product Name: Two Light Foyer Fixture
Category: Foyer
Glass: Vintage Faux Alabaster
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440065
Product Name 4561AT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details