Capital Lighting, Inc. 4055OL Island/Pool Table-Pillar Candle 440046

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4055OL Island/Pool Table-Pillar Candle - 440046 - Capital Lighting, Inc.
Columbus, OH, USA
4055OL Island/Pool Table-Pillar Candle
440046
4055OL Island/Pool Table-Pillar Candle 440046
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Black Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Black
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440046
Product Name 4055OL Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details