Capital Lighting, Inc. 4566AT Mid. Chandeliers-Glass Up 440037

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 24.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Antique Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 24.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Antique Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4566AT Mid. Chandeliers-Glass Up - 440037 - Capital Lighting, Inc.
Columbus, OH, USA
4566AT Mid. Chandeliers-Glass Up
440037
4566AT Mid. Chandeliers-Glass Up 440037
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 24.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Antique Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 24.75
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Antique Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Vintage Faux Alabaster
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440037
Product Name 4566AT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details