Capital Lighting, Inc. 4569AT Large Chandeliers-Glass Shade 440033

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Antique Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Antique Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4569AT Large Chandeliers-Glass Shade - 440033 - Capital Lighting, Inc.
Columbus, OH, USA
4569AT Large Chandeliers-Glass Shade
440033
4569AT Large Chandeliers-Glass Shade 440033
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Antique Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: Vintage Faux Alabaster Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 43.00
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: Antique Bronze
Product Name: 15 Light Chandelier
Category: Chandelier
Glass: Vintage Faux Alabaster
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440033
Product Name 4569AT Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details