Capital Lighting, Inc. 4690SR Sconces-Single Glass 440019

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sterling Product Name: One Light Sconce Category: Sconce Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sterling Product Name: One Light Sconce Category: Sconce Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
4690SR Sconces-Single Glass - 440019 - Capital Lighting, Inc.
Columbus, OH, USA
4690SR Sconces-Single Glass
440019
4690SR Sconces-Single Glass 440019
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 11.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Sterling Product Name: One Light Sconce Category: Sconce Glass: Crystal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 11.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Sterling
Product Name: One Light Sconce
Category: Sconce
Glass: Crystal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440019
Product Name 4690SR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details