Capital Lighting, Inc. 4704VK Pendants-Bowl Style 440012

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4704VK Pendants-Bowl Style - 440012 - Capital Lighting, Inc.
Columbus, OH, USA
4704VK Pendants-Bowl Style
440012
4704VK Pendants-Bowl Style 440012
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Black Product Name: Three Light Foyer Fixture Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Vintage Black
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440012
Product Name 4704VK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details