Capital Lighting, Inc. 4703VK Mid. Chandeliers-Glass Up 440010

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Black Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Black Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4703VK Mid. Chandeliers-Glass Up - 440010 - Capital Lighting, Inc.
Columbus, OH, USA
4703VK Mid. Chandeliers-Glass Up
440010
4703VK Mid. Chandeliers-Glass Up 440010
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Black Product Name: Three Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Vintage Black
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440010
Product Name 4703VK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details