Capital Lighting, Inc. 4708VK Large Chandeliers-Glass Shade 440009

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Vintage Black Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Vintage Black Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4708VK Large Chandeliers-Glass Shade - 440009 - Capital Lighting, Inc.
Columbus, OH, USA
4708VK Large Chandeliers-Glass Shade
440009
4708VK Large Chandeliers-Glass Shade 440009
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.25 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Vintage Black Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.25
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Vintage Black
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440009
Product Name 4708VK Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details