Capital Lighting, Inc. 4720MC Sconces-Single Glass 440007

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Copper Product Name: One Light Bath Fixture Category: Bath Glass: Antique Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Copper Product Name: One Light Bath Fixture Category: Bath Glass: Antique Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
4720MC Sconces-Single Glass - 440007 - Capital Lighting, Inc.
Columbus, OH, USA
4720MC Sconces-Single Glass
440007
4720MC Sconces-Single Glass 440007
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Copper Product Name: One Light Bath Fixture Category: Bath Glass: Antique Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Copper
Product Name: One Light Bath Fixture
Category: Bath
Glass: Antique Light Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440007
Product Name 4720MC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details