Capital Lighting, Inc. 4723MC Mid. Chandeliers-Glass Down 440006

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Metro Copper Product Name: Three Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Metro Copper Product Name: Three Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4723MC Mid. Chandeliers-Glass Down - 440006 - Capital Lighting, Inc.
Columbus, OH, USA
4723MC Mid. Chandeliers-Glass Down
440006
4723MC Mid. Chandeliers-Glass Down 440006
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Metro Copper Product Name: Three Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 16.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Metro Copper
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Canyon Rain Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440006
Product Name 4723MC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details