Capital Lighting, Inc. 4721MC Flush Mounts-Bowl Style 440004

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Metro Copper Product Name: Two Light Bath Fixture Category: Bath Glass: Antique Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Metro Copper Product Name: Two Light Bath Fixture Category: Bath Glass: Antique Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.5`` dia

Suppliers

Company
Product
Description
Supplier Links
4721MC Flush Mounts-Bowl Style - 440004 - Capital Lighting, Inc.
Columbus, OH, USA
4721MC Flush Mounts-Bowl Style
440004
4721MC Flush Mounts-Bowl Style 440004
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Metro Copper Product Name: Two Light Bath Fixture Category: Bath Glass: Antique Light Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 15.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Metro Copper
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Antique Light Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 15.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440004
Product Name 4721MC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details