Capital Lighting, Inc. 4728MC Mid. Chandeliers-Glass Up 440002

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Metro Copper Product Name: Nine Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Metro Copper Product Name: Nine Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4728MC Mid. Chandeliers-Glass Up - 440002 - Capital Lighting, Inc.
Columbus, OH, USA
4728MC Mid. Chandeliers-Glass Up
440002
4728MC Mid. Chandeliers-Glass Up 440002
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Metro Copper Product Name: Nine Light Chandelier Category: Chandelier Glass: Canyon Rain Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 7`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.50
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Metro Copper
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Canyon Rain Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 7`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 440002
Product Name 4728MC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details