Capital Lighting, Inc. P5602-20 Exterior -Wall Mount 438989

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247162321 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Designer: 5
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247162321 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Designer: 5

Suppliers

Company
Product
Description
Supplier Links
P5602-20 Exterior -Wall Mount - 438989 - Capital Lighting, Inc.
Columbus, OH, USA
P5602-20 Exterior -Wall Mount
438989
P5602-20 Exterior -Wall Mount 438989
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Wall Lantern UPC: 785247162321 Category: Outdoor Glass: Clear Safety Rating: Ul Cul Safety Listing: Wet Designer: 5

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 7.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Product Name: One Light Wall Lantern
UPC: 785247162321
Category: Outdoor
Glass: Clear
Safety Rating: Ul Cul
Safety Listing: Wet
Designer: 5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438989
Product Name P5602-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details