Capital Lighting, Inc. P5644-31 Exterior -Wall Mount 438982

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247564415 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247564415 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5644-31 Exterior -Wall Mount - 438982 - Capital Lighting, Inc.
Columbus, OH, USA
P5644-31 Exterior -Wall Mount
438982
P5644-31 Exterior -Wall Mount 438982
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 8 Bulb Type: BR-40 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247564415 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 8
Bulb
Type: BR-40
Qty: 2
Wattage: 150
Finish: Black
Product Name: Two Light Wall Lantern
UPC: 785247564415
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438982
Product Name P5644-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details